Yageo USA RES 5.76K OHM 1/8W .1% SMD 1206 9T12062A5761BBHFT

Description
RES 5.76Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W .1% SMD 1206 - 9T12062A5761BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W .1% SMD 1206
9T12062A5761BBHFT
RES 5.76K OHM 1/8W .1% SMD 1206 9T12062A5761BBHFT
RES 5.76Kohm 1/8W .1% SMD 1206

RES 5.76Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A5761BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A5761BBHFT-ND
Chip Resistor - Surface Mount 9T12062A5761BBHFT-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A5761BBHFT 9T12062A5761BBHFT-ND
Product Name RES 5.76K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details