Yageo USA RES 562 OHM 1/8W 1% SMD 1206 9T12062A5620FBHFT

Description
RES 562ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 562ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/8W 1% SMD 1206 - 9T12062A5620FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W 1% SMD 1206
9T12062A5620FBHFT
RES 562 OHM 1/8W 1% SMD 1206 9T12062A5620FBHFT
RES 562ohm 1/8W 1% SMD 1206

RES 562ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A5620FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A5620FBHFT-ND
Chip Resistor - Surface Mount 9T12062A5620FBHFT-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A5620FBHFT 9T12062A5620FBHFT-ND
Product Name RES 562 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details