Yageo USA RES 560K OHM 1/8W .25% SMD 1206 9T12062A5603CBHFT

Description
RES 560Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 560Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/8W .25% SMD 1206 - 9T12062A5603CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/8W .25% SMD 1206
9T12062A5603CBHFT
RES 560K OHM 1/8W .25% SMD 1206 9T12062A5603CBHFT
RES 560Kohm 1/8W .25% SMD 1206

RES 560Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A5603CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A5603CBHFT-ND
Chip Resistor - Surface Mount 9T12062A5603CBHFT-ND
560 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A5603CBHFT 9T12062A5603CBHFT-ND
Product Name RES 560K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 560000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details