Yageo USA RES 51.0 OHM 1/8W 1% SMD 1206 9T12062A51R0FBHFT

Description
RES 51.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 51.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/8W 1% SMD 1206 - 9T12062A51R0FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W 1% SMD 1206
9T12062A51R0FBHFT
RES 51.0 OHM 1/8W 1% SMD 1206 9T12062A51R0FBHFT
RES 51.0ohm 1/8W 1% SMD 1206

RES 51.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A51R0FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A51R0FBHFT-ND
Chip Resistor - Surface Mount 9T12062A51R0FBHFT-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A51R0FBHFT 9T12062A51R0FBHFT-ND
Product Name RES 51.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details