Yageo USA RES 45.3K OHM 1/8W .25% SMD 1206 9T12062A4532CAHFT

Description
RES 45.3Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W .25% SMD 1206 - 9T12062A4532CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W .25% SMD 1206
9T12062A4532CAHFT
RES 45.3K OHM 1/8W .25% SMD 1206 9T12062A4532CAHFT
RES 45.3Kohm 1/8W .25% SMD 1206

RES 45.3Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A4532CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A4532CAHFT-ND
Chip Resistor - Surface Mount 9T12062A4532CAHFT-ND
45.3 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

45.3 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A4532CAHFT 9T12062A4532CAHFT-ND
Product Name RES 45.3K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 45300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details