Yageo USA RES 402K OHM 1/8W .1% SMD 1206 9T12062A4023BBHFT

Description
RES 402Kohm 1/8W .1% SMD 1206
Request a Quote
Description
RES 402Kohm 1/8W .1% SMD 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/8W .1% SMD 1206 - 9T12062A4023BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/8W .1% SMD 1206
9T12062A4023BBHFT
RES 402K OHM 1/8W .1% SMD 1206 9T12062A4023BBHFT
RES 402Kohm 1/8W .1% SMD 1206

RES 402Kohm 1/8W .1% SMD 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T12062A4023BBHFT
Product Name RES 402K OHM 1/8W .1% SMD 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details