Yageo USA RES 39.0K OHM 1/8W .1% SMD 1206 9T12062A3902BAHFT

Description
RES 39.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 39.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/8W .1% SMD 1206 - 9T12062A3902BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W .1% SMD 1206
9T12062A3902BAHFT
RES 39.0K OHM 1/8W .1% SMD 1206 9T12062A3902BAHFT
RES 39.0Kohm 1/8W .1% SMD 1206

RES 39.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3902BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3902BAHFT-ND
Chip Resistor - Surface Mount 9T12062A3902BAHFT-ND
39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A3902BAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A3902BAHFT
Chip Resistor - Surface Mount 9T12062A3902BAHFT
RES SMD 39K OHM 0.1% 1/8W 1206

RES SMD 39K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A3902BAHFT 9T12062A3902BAHFT-ND 9T12062A3902BAHFT
Product Name RES 39.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details