Yageo USA RES 390 OHM 1/8W .25% SMD 1206 9T12062A3900CAHFT

Description
RES 390ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 390ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W .25% SMD 1206 - 9T12062A3900CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W .25% SMD 1206
9T12062A3900CAHFT
RES 390 OHM 1/8W .25% SMD 1206 9T12062A3900CAHFT
RES 390ohm 1/8W .25% SMD 1206

RES 390ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3900CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3900CAHFT-ND
Chip Resistor - Surface Mount 9T12062A3900CAHFT-ND
390 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

390 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3900CAHFT 9T12062A3900CAHFT-ND
Product Name RES 390 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 390 ohms 390 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details