Yageo USA RES 3.83K OHM 1/8W .5% SMD 1206 9T12062A3831DBHFT

Description
RES 3.83Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 3.83Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/8W .5% SMD 1206 - 9T12062A3831DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/8W .5% SMD 1206
9T12062A3831DBHFT
RES 3.83K OHM 1/8W .5% SMD 1206 9T12062A3831DBHFT
RES 3.83Kohm 1/8W .5% SMD 1206

RES 3.83Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3831DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3831DBHFT-ND
Chip Resistor - Surface Mount 9T12062A3831DBHFT-ND
3.83 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

3.83 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3831DBHFT 9T12062A3831DBHFT-ND
Product Name RES 3.83K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3830 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details