Yageo USA RES 357K OHM 1/8W .5% SMD 1206 9T12062A3573DAHFT

Description
RES 357Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .5% SMD 1206 - 9T12062A3573DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .5% SMD 1206
9T12062A3573DAHFT
RES 357K OHM 1/8W .5% SMD 1206 9T12062A3573DAHFT
RES 357Kohm 1/8W .5% SMD 1206

RES 357Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3573DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3573DAHFT-ND
Chip Resistor - Surface Mount 9T12062A3573DAHFT-ND
357 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

357 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3573DAHFT 9T12062A3573DAHFT-ND
Product Name RES 357K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details