34 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES 34.0Kohm 1/8W .5% SMD 1206
RES SMD 34K OHM 0.5% 1/8W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 9T12062A3402DAHFT-ND | 9T12062A3402DAHFT | 9T12062A3402DAHFT |
| Product Name | Chip Resistor - Surface Mount | RES 34.0K OHM 1/8W .5% SMD 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |