30 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES 30.0Kohm 1/8W .25% SMD 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T12062A3002CBHFT-ND | 9T12062A3002CBHFT |
| Product Name | Chip Resistor - Surface Mount | RES 30.0K OHM 1/8W .25% SMD 1206 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |