Yageo USA RES 30.0K OHM 1/8W .1% SMD 1206 9T12062A3002BAHFT

Description
RES 30.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 30.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/8W .1% SMD 1206 - 9T12062A3002BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/8W .1% SMD 1206
9T12062A3002BAHFT
RES 30.0K OHM 1/8W .1% SMD 1206 9T12062A3002BAHFT
RES 30.0Kohm 1/8W .1% SMD 1206

RES 30.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3002BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3002BAHFT-ND
Chip Resistor - Surface Mount 9T12062A3002BAHFT-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A3002BAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A3002BAHFT
Chip Resistor - Surface Mount 9T12062A3002BAHFT
RES SMD 30K OHM 0.1% 1/8W 1206

RES SMD 30K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A3002BAHFT 9T12062A3002BAHFT-ND 9T12062A3002BAHFT
Product Name RES 30.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers