Yageo USA RES 294 OHM 1/8W .25% SMD 1206 9T12062A2940CBHFT

Description
RES 294ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 294ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/8W .25% SMD 1206 - 9T12062A2940CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/8W .25% SMD 1206
9T12062A2940CBHFT
RES 294 OHM 1/8W .25% SMD 1206 9T12062A2940CBHFT
RES 294ohm 1/8W .25% SMD 1206

RES 294ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A2940CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A2940CBHFT-ND
Chip Resistor - Surface Mount 9T12062A2940CBHFT-ND
294 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

294 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A2940CBHFT 9T12062A2940CBHFT-ND
Product Name RES 294 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 294 ohms 294 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data