Yageo USA RES 25.5 OHM 1/8W .1% SMD 1206 9T12062A25R5BBHFT

Description
RES 25.5ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 25.5ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/8W .1% SMD 1206 - 9T12062A25R5BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W .1% SMD 1206
9T12062A25R5BBHFT
RES 25.5 OHM 1/8W .1% SMD 1206 9T12062A25R5BBHFT
RES 25.5ohm 1/8W .1% SMD 1206

RES 25.5ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A25R5BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A25R5BBHFT-ND
Chip Resistor - Surface Mount 9T12062A25R5BBHFT-ND
25.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

25.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A25R5BBHFT 9T12062A25R5BBHFT-ND
Product Name RES 25.5 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details