Yageo USA RES 25.5K OHM 1/8W .25% SMD 1206 9T12062A2552CBHFT

Description
RES 25.5Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 25.5Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/8W .25% SMD 1206 - 9T12062A2552CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/8W .25% SMD 1206
9T12062A2552CBHFT
RES 25.5K OHM 1/8W .25% SMD 1206 9T12062A2552CBHFT
RES 25.5Kohm 1/8W .25% SMD 1206

RES 25.5Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A2552CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A2552CBHFT-ND
Chip Resistor - Surface Mount 9T12062A2552CBHFT-ND
25.5 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

25.5 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A2552CBHFT 9T12062A2552CBHFT-ND
Product Name RES 25.5K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 25500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers