Yageo USA RES 24.9 OHM 1/8W 1% SMD 1206 9T12062A24R9FBHFT

Description
RES 24.9ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W 1% SMD 1206 - 9T12062A24R9FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W 1% SMD 1206
9T12062A24R9FBHFT
RES 24.9 OHM 1/8W 1% SMD 1206 9T12062A24R9FBHFT
RES 24.9ohm 1/8W 1% SMD 1206

RES 24.9ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A24R9FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A24R9FBHFT-ND
Chip Resistor - Surface Mount 9T12062A24R9FBHFT-ND
24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A24R9FBHFT 9T12062A24R9FBHFT-ND
Product Name RES 24.9 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details