Yageo USA RES 22.1 OHM 1/8W .5% SMD 1206 9T12062A22R1DAHFT

Description
RES 22.1ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 22.1ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/8W .5% SMD 1206 - 9T12062A22R1DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/8W .5% SMD 1206
9T12062A22R1DAHFT
RES 22.1 OHM 1/8W .5% SMD 1206 9T12062A22R1DAHFT
RES 22.1ohm 1/8W .5% SMD 1206

RES 22.1ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A22R1DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A22R1DAHFT-ND
Chip Resistor - Surface Mount 9T12062A22R1DAHFT-ND
22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A22R1DAHFT 9T12062A22R1DAHFT-ND
Product Name RES 22.1 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers