Yageo USA RES 205K OHM 1/8W .1% SMD 1206 9T12062A2053BBHFT

Description
RES 205Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 205Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/8W .1% SMD 1206 - 9T12062A2053BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/8W .1% SMD 1206
9T12062A2053BBHFT
RES 205K OHM 1/8W .1% SMD 1206 9T12062A2053BBHFT
RES 205Kohm 1/8W .1% SMD 1206

RES 205Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A2053BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A2053BBHFT-ND
Chip Resistor - Surface Mount 9T12062A2053BBHFT-ND
205 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

205 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A2053BBHFT 9T12062A2053BBHFT-ND
Product Name RES 205K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details