Yageo USA RES 20.0K OHM 1/8W 1% SMD 1206 9T12062A2002FBHFT

Description
RES 20.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 20.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/8W 1% SMD 1206 - 9T12062A2002FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W 1% SMD 1206
9T12062A2002FBHFT
RES 20.0K OHM 1/8W 1% SMD 1206 9T12062A2002FBHFT
RES 20.0Kohm 1/8W 1% SMD 1206

RES 20.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A2002FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A2002FBHFT-ND
Chip Resistor - Surface Mount 9T12062A2002FBHFT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A2002FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A2002FBHFT
Chip Resistor - Surface Mount 9T12062A2002FBHFT
RES SMD 20K OHM 1% 1/8W 1206

RES SMD 20K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A2002FBHFT 9T12062A2002FBHFT-ND 9T12062A2002FBHFT
Product Name RES 20.0K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details