Yageo USA RES 19.6 OHM 1/8W .25% SMD 1206 9T12062A19R6CAHFT

Description
RES 19.6ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 19.6ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/8W .25% SMD 1206 - 9T12062A19R6CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/8W .25% SMD 1206
9T12062A19R6CAHFT
RES 19.6 OHM 1/8W .25% SMD 1206 9T12062A19R6CAHFT
RES 19.6ohm 1/8W .25% SMD 1206

RES 19.6ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A19R6CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A19R6CAHFT-ND
Chip Resistor - Surface Mount 9T12062A19R6CAHFT-ND
19.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A19R6CAHFT 9T12062A19R6CAHFT-ND
Product Name RES 19.6 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details