Yageo USA RES 1.96K OHM 1/8W .5% SMD 1206 9T12062A1961DBHFT

Description
RES 1.96Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W .5% SMD 1206 - 9T12062A1961DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W .5% SMD 1206
9T12062A1961DBHFT
RES 1.96K OHM 1/8W .5% SMD 1206 9T12062A1961DBHFT
RES 1.96Kohm 1/8W .5% SMD 1206

RES 1.96Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1961DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1961DBHFT-ND
Chip Resistor - Surface Mount 9T12062A1961DBHFT-ND
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A1961DBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A1961DBHFT
Chip Resistor - Surface Mount 9T12062A1961DBHFT
RES SMD 1.96K OHM 0.5% 1/8W 1206

RES SMD 1.96K OHM 0.5% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A1961DBHFT 9T12062A1961DBHFT-ND 9T12062A1961DBHFT
Product Name RES 1.96K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details