Yageo USA Chip Resistor - Surface Mount - 9T12062A1870CBHFT 9T12062A1870CBHFT

Description
Manufacturer: Yageo Win Source Part Number: 1011054-9T12062A1870 CBHFT Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.25% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 187 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1011054-9T12062A1870 CBHFT Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.25% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 187 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 9T12062A1870CBHFT
1011054-9T12062A1870CBHFT
Chip Resistor - Surface Mount - 9T12062A1870CBHFT 1011054-9T12062A1870CBHFT
Manufacturer: Yageo Win Source Part Number: 1011054-9T12062A1870 CBHFT Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.25% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 187 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1011054-9T12062A1870CBHFT
Packaging: Reel - TR
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.25%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 187
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A1870CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1870CBHFT-ND
Chip Resistor - Surface Mount 9T12062A1870CBHFT-ND
187 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

187 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 187 OHM 1/8W .25% SMD 1206 - 9T12062A1870CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/8W .25% SMD 1206
9T12062A1870CBHFT
RES 187 OHM 1/8W .25% SMD 1206 9T12062A1870CBHFT
RES 187ohm 1/8W .25% SMD 1206

RES 187ohm 1/8W .25% SMD 1206

Supplier's Site
SMD 187 OHM 8W Resistor - 52-9T12062A1870CBHFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 187 OHM 8W Resistor
52-9T12062A1870CBHFT
SMD 187 OHM 8W Resistor 52-9T12062A1870CBHFT
RES SMD 187 OHM 0.25% 1/8W 1206 Product overview: 9T12062A1870CBHFT from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 187 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-9T12062A1870CBHFT can be used for catalog matching and distributor lookup.

RES SMD 187 OHM 0.25% 1/8W 1206 Product overview: 9T12062A1870CBHFT from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 187 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-9T12062A1870CBHFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1011054-9T12062A1870CBHFT 9T12062A1870CBHFT-ND 9T12062A1870CBHFT 52-9T12062A1870CBHFT
Product Name Chip Resistor - Surface Mount - 9T12062A1870CBHFT Chip Resistor - Surface Mount RES 187 OHM 1/8W .25% SMD 1206 SMD 187 OHM 8W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details