Yageo USA RES 180K OHM 1/8W .5% SMD 1206 9T12062A1803DAHFT

Description
RES 180Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 180Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/8W .5% SMD 1206 - 9T12062A1803DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/8W .5% SMD 1206
9T12062A1803DAHFT
RES 180K OHM 1/8W .5% SMD 1206 9T12062A1803DAHFT
RES 180Kohm 1/8W .5% SMD 1206

RES 180Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1803DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1803DAHFT-ND
Chip Resistor - Surface Mount 9T12062A1803DAHFT-ND
180 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

180 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1803DAHFT 9T12062A1803DAHFT-ND
Product Name RES 180K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 180000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers