165 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES 165Kohm 1/8W 1% SMD 1206
RES SMD 165K OHM 1% 1/8W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 9T12062A1653FBHFT-ND | 9T12062A1653FBHFT | 9T12062A1653FBHFT |
| Product Name | Chip Resistor - Surface Mount | RES 165K OHM 1/8W 1% SMD 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |