Yageo USA RES 158K OHM 1/8W .25% SMD 1206 9T12062A1583CBHFT

Description
RES 158Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 158Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W .25% SMD 1206 - 9T12062A1583CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W .25% SMD 1206
9T12062A1583CBHFT
RES 158K OHM 1/8W .25% SMD 1206 9T12062A1583CBHFT
RES 158Kohm 1/8W .25% SMD 1206

RES 158Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1583CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1583CBHFT-ND
Chip Resistor - Surface Mount 9T12062A1583CBHFT-ND
158 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

158 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1583CBHFT 9T12062A1583CBHFT-ND
Product Name RES 158K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 158000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details