Yageo USA RES 147K OHM 1/8W 1% SMD 1206 9T12062A1473FBHFT

Description
RES 147Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 147Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/8W 1% SMD 1206 - 9T12062A1473FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W 1% SMD 1206
9T12062A1473FBHFT
RES 147K OHM 1/8W 1% SMD 1206 9T12062A1473FBHFT
RES 147Kohm 1/8W 1% SMD 1206

RES 147Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1473FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1473FBHFT-ND
Chip Resistor - Surface Mount 9T12062A1473FBHFT-ND
147 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

147 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A1473FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A1473FBHFT
Chip Resistor - Surface Mount 9T12062A1473FBHFT
RES SMD 147K OHM 1% 1/8W 1206

RES SMD 147K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A1473FBHFT 9T12062A1473FBHFT-ND 9T12062A1473FBHFT
Product Name RES 147K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 147000 ohms 147000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details