Yageo USA RES 1.30K OHM 1/8W .1% SMD 1206 9T12062A1301BBHFT

Description
RES 1.30Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.30Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/8W .1% SMD 1206 - 9T12062A1301BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/8W .1% SMD 1206
9T12062A1301BBHFT
RES 1.30K OHM 1/8W .1% SMD 1206 9T12062A1301BBHFT
RES 1.30Kohm 1/8W .1% SMD 1206

RES 1.30Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1301BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1301BBHFT-ND
Chip Resistor - Surface Mount 9T12062A1301BBHFT-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1301BBHFT 9T12062A1301BBHFT-ND
Product Name RES 1.30K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details