Yageo USA RES 10.5 OHM 1/8W 1% SMD 1206 9T12062A10R5FBHFT

Description
RES 10.5ohm 1/8W 1% SMD 1206
Request a Quote
Description
RES 10.5ohm 1/8W 1% SMD 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/8W 1% SMD 1206 - 9T12062A10R5FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/8W 1% SMD 1206
9T12062A10R5FBHFT
RES 10.5 OHM 1/8W 1% SMD 1206 9T12062A10R5FBHFT
RES 10.5ohm 1/8W 1% SMD 1206

RES 10.5ohm 1/8W 1% SMD 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T12062A10R5FBHFT
Product Name RES 10.5 OHM 1/8W 1% SMD 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details