Yageo USA RES 107K OHM 1/8W 1% SMD 1206 9T12062A1073FBHFT

Description
RES 107Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 1% SMD 1206 - 9T12062A1073FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 1% SMD 1206
9T12062A1073FBHFT
RES 107K OHM 1/8W 1% SMD 1206 9T12062A1073FBHFT
RES 107Kohm 1/8W 1% SMD 1206

RES 107Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1073FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A1073FBHFT
Chip Resistor - Surface Mount 9T12062A1073FBHFT
RES SMD 107K OHM 1% 1/8W 1206

RES SMD 107K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 9T12062A1073FBHFT 9T12062A1073FBHFT
Product Name RES 107K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details