Yageo USA RES 1.07K OHM 1/8W 1% SMD 1206 9T12062A1071FBHFT

Description
RES 1.07Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W 1% SMD 1206 - 9T12062A1071FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 1% SMD 1206
9T12062A1071FBHFT
RES 1.07K OHM 1/8W 1% SMD 1206 9T12062A1071FBHFT
RES 1.07Kohm 1/8W 1% SMD 1206

RES 1.07Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1071FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1071FBHFT-ND
Chip Resistor - Surface Mount 9T12062A1071FBHFT-ND
1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1071FBHFT 9T12062A1071FBHFT-ND
Product Name RES 1.07K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details