Yageo USA RES 1.07K OHM 1/8W .1% SMD 1206 9T12062A1071BBHFT

Description
RES 1.07Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W .1% SMD 1206 - 9T12062A1071BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W .1% SMD 1206
9T12062A1071BBHFT
RES 1.07K OHM 1/8W .1% SMD 1206 9T12062A1071BBHFT
RES 1.07Kohm 1/8W .1% SMD 1206

RES 1.07Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1071BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1071BBHFT-ND
Chip Resistor - Surface Mount 9T12062A1071BBHFT-ND
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1071BBHFT 9T12062A1071BBHFT-ND
Product Name RES 1.07K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers