Yageo USA RES 102 OHM 1/8W .1% SMD 1206 9T12062A1020BBHFT

Description
RES 102ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 102ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/8W .1% SMD 1206 - 9T12062A1020BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W .1% SMD 1206
9T12062A1020BBHFT
RES 102 OHM 1/8W .1% SMD 1206 9T12062A1020BBHFT
RES 102ohm 1/8W .1% SMD 1206

RES 102ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1020BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1020BBHFT-ND
Chip Resistor - Surface Mount 9T12062A1020BBHFT-ND
102 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

102 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A1020BBHFT 9T12062A1020BBHFT-ND
Product Name RES 102 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details