Yageo USA RES 100K OHM 1/8W 1% SMD 1206 9T12062A1003FBHFT

Description
RES 100Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 1% SMD 1206 - 9T12062A1003FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% SMD 1206
9T12062A1003FBHFT
RES 100K OHM 1/8W 1% SMD 1206 9T12062A1003FBHFT
RES 100Kohm 1/8W 1% SMD 1206

RES 100Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A1003FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A1003FBHFT-ND
Chip Resistor - Surface Mount 9T12062A1003FBHFT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A1003FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A1003FBHFT
Chip Resistor - Surface Mount 9T12062A1003FBHFT
RES SMD 100K OHM 1% 1/8W 1206

RES SMD 100K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A1003FBHFT 9T12062A1003FBHFT-ND 9T12062A1003FBHFT
Product Name RES 100K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers