Yageo USA RES 9.10K OHM 1/8W .5% SMD 0805 9T08052A9101DBHFT

Description
RES 9.10Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 9.10Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/8W .5% SMD 0805 - 9T08052A9101DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/8W .5% SMD 0805
9T08052A9101DBHFT
RES 9.10K OHM 1/8W .5% SMD 0805 9T08052A9101DBHFT
RES 9.10Kohm 1/8W .5% SMD 0805

RES 9.10Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A9101DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A9101DBHFT-ND
Chip Resistor - Surface Mount 9T08052A9101DBHFT-ND
9.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A9101DBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A9101DBHFT
Chip Resistor - Surface Mount 9T08052A9101DBHFT
RES SMD 9.1K OHM 0.5% 1/8W 0805

RES SMD 9.1K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A9101DBHFT 9T08052A9101DBHFT-ND 9T08052A9101DBHFT
Product Name RES 9.10K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details