Yageo USA RES 8.87K OHM 1/8W .1% SMD 0805 9T08052A8871BBHFT

Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/8W .1% SMD 0805 - 9T08052A8871BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W .1% SMD 0805
9T08052A8871BBHFT
RES 8.87K OHM 1/8W .1% SMD 0805 9T08052A8871BBHFT
RES 8.87Kohm 1/8W .1% SMD 0805

RES 8.87Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A8871BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A8871BBHFT-ND
Chip Resistor - Surface Mount 9T08052A8871BBHFT-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A8871BBHFT 9T08052A8871BBHFT-ND
Product Name RES 8.87K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details