Yageo USA RES 82.5 OHM 1/8W .25% SMD 0805 9T08052A82R5CBHFT

Description
RES 82.5ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W .25% SMD 0805 - 9T08052A82R5CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W .25% SMD 0805
9T08052A82R5CBHFT
RES 82.5 OHM 1/8W .25% SMD 0805 9T08052A82R5CBHFT
RES 82.5ohm 1/8W .25% SMD 0805

RES 82.5ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A82R5CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A82R5CBHFT-ND
Chip Resistor - Surface Mount 9T08052A82R5CBHFT-ND
82.5 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82.5 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A82R5CBHFT 9T08052A82R5CBHFT-ND
Product Name RES 82.5 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details