Yageo USA RES 82.0K OHM 1/8W .5% SMD 0805 9T08052A8202DAHFT

Description
RES 82.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 82.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/8W .5% SMD 0805 - 9T08052A8202DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/8W .5% SMD 0805
9T08052A8202DAHFT
RES 82.0K OHM 1/8W .5% SMD 0805 9T08052A8202DAHFT
RES 82.0Kohm 1/8W .5% SMD 0805

RES 82.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A8202DAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A8202DAHFT
Chip Resistor - Surface Mount 9T08052A8202DAHFT
RES SMD 82K OHM 0.5% 1/8W 0805

RES SMD 82K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 9T08052A8202DAHFT 9T08052A8202DAHFT
Product Name RES 82.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers