Yageo USA RES 806K OHM 1/8W .5% SMD 0805 9T08052A8063DAHFT

Description
RES 806Kohm 1/8W .5% SMD 0805
Request a Quote
Description
RES 806Kohm 1/8W .5% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/8W .5% SMD 0805 - 9T08052A8063DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/8W .5% SMD 0805
9T08052A8063DAHFT
RES 806K OHM 1/8W .5% SMD 0805 9T08052A8063DAHFT
RES 806Kohm 1/8W .5% SMD 0805

RES 806Kohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A8063DAHFT
Product Name RES 806K OHM 1/8W .5% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details