Yageo USA RES 769K OHM 1/8W .25% SMD 0805 9T08052A7693CAHFT

Description
RES 769Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 769Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 769K OHM 1/8W .25% SMD 0805 - 9T08052A7693CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 769K OHM 1/8W .25% SMD 0805
9T08052A7693CAHFT
RES 769K OHM 1/8W .25% SMD 0805 9T08052A7693CAHFT
RES 769Kohm 1/8W .25% SMD 0805

RES 769Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A7693CAHFT
Product Name RES 769K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details