Yageo USA RES 769 OHM 1/8W 1% SMD 0805 9T08052A7690FBHFT

Description
RES 769ohm 1/8W 1% SMD 0805
Request a Quote
Description
RES 769ohm 1/8W 1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 769 OHM 1/8W 1% SMD 0805 - 9T08052A7690FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 769 OHM 1/8W 1% SMD 0805
9T08052A7690FBHFT
RES 769 OHM 1/8W 1% SMD 0805 9T08052A7690FBHFT
RES 769ohm 1/8W 1% SMD 0805

RES 769ohm 1/8W 1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A7690FBHFT
Product Name RES 769 OHM 1/8W 1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers