Yageo USA RES 73.2 OHM 1/8W .5% SMD 0805 9T08052A73R2DBHFT

Description
RES 73.2ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 73.2ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/8W .5% SMD 0805 - 9T08052A73R2DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/8W .5% SMD 0805
9T08052A73R2DBHFT
RES 73.2 OHM 1/8W .5% SMD 0805 9T08052A73R2DBHFT
RES 73.2ohm 1/8W .5% SMD 0805

RES 73.2ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A73R2DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A73R2DBHFT-ND
Chip Resistor - Surface Mount 9T08052A73R2DBHFT-ND
73.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A73R2DBHFT 9T08052A73R2DBHFT-ND
Product Name RES 73.2 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details