Yageo USA RES 732 OHM 1/8W .5% SMD 0805 9T08052A7320DBHFT

Description
RES 732ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 732ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W .5% SMD 0805 - 9T08052A7320DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W .5% SMD 0805
9T08052A7320DBHFT
RES 732 OHM 1/8W .5% SMD 0805 9T08052A7320DBHFT
RES 732ohm 1/8W .5% SMD 0805

RES 732ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A7320DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A7320DBHFT-ND
Chip Resistor - Surface Mount 9T08052A7320DBHFT-ND
732 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

732 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A7320DBHFT 9T08052A7320DBHFT-ND
Product Name RES 732 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data