Yageo USA RES 7.15K OHM 1/8W .25% SMD 0805 9T08052A7151CAHFT

Description
RES 7.15Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 7.15Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/8W .25% SMD 0805 - 9T08052A7151CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/8W .25% SMD 0805
9T08052A7151CAHFT
RES 7.15K OHM 1/8W .25% SMD 0805 9T08052A7151CAHFT
RES 7.15Kohm 1/8W .25% SMD 0805

RES 7.15Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A7151CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A7151CAHFT-ND
Chip Resistor - Surface Mount 9T08052A7151CAHFT-ND
7.15 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.15 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A7151CAHFT 9T08052A7151CAHFT-ND
Product Name RES 7.15K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7150 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details