Yageo USA RES 715 OHM 1/8W .1% SMD 0805 9T08052A7150BAHFT

Description
RES 715ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 715ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .1% SMD 0805 - 9T08052A7150BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .1% SMD 0805
9T08052A7150BAHFT
RES 715 OHM 1/8W .1% SMD 0805 9T08052A7150BAHFT
RES 715ohm 1/8W .1% SMD 0805

RES 715ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A7150BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A7150BAHFT-ND
Chip Resistor - Surface Mount 9T08052A7150BAHFT-ND
715 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

715 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A7150BAHFT 9T08052A7150BAHFT-ND
Product Name RES 715 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data