Yageo USA RES 6.81K OHM 1/8W .1% SMD 0805 9T08052A6811BBHFT

Description
RES 6.81Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 6.81Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/8W .1% SMD 0805 - 9T08052A6811BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W .1% SMD 0805
9T08052A6811BBHFT
RES 6.81K OHM 1/8W .1% SMD 0805 9T08052A6811BBHFT
RES 6.81Kohm 1/8W .1% SMD 0805

RES 6.81Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6811BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6811BBHFT-ND
Chip Resistor - Surface Mount 9T08052A6811BBHFT-ND
6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6811BBHFT 9T08052A6811BBHFT-ND
Product Name RES 6.81K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details