Yageo USA RES 681 OHM 1/8W 1% SMD 0805 9T08052A6810FBHFT

Description
RES 681ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 681ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 1% SMD 0805 - 9T08052A6810FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 1% SMD 0805
9T08052A6810FBHFT
RES 681 OHM 1/8W 1% SMD 0805 9T08052A6810FBHFT
RES 681ohm 1/8W 1% SMD 0805

RES 681ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6810FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6810FBHFT-ND
Chip Resistor - Surface Mount 9T08052A6810FBHFT-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6810FBHFT 9T08052A6810FBHFT-ND
Product Name RES 681 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details