Yageo USA RES 6.34K OHM 1/8W .5% SMD 0805 9T08052A6341DAHFT

Description
RES 6.34Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 6.34Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W .5% SMD 0805 - 9T08052A6341DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W .5% SMD 0805
9T08052A6341DAHFT
RES 6.34K OHM 1/8W .5% SMD 0805 9T08052A6341DAHFT
RES 6.34Kohm 1/8W .5% SMD 0805

RES 6.34Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6341DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6341DAHFT-ND
Chip Resistor - Surface Mount 9T08052A6341DAHFT-ND
6.34 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6341DAHFT 9T08052A6341DAHFT-ND
Product Name RES 6.34K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details