Yageo USA RES 60.4K OHM 1/8W .1% SMD 0805 9T08052A6042BBHFT

Description
RES 60.4Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W .1% SMD 0805 - 9T08052A6042BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W .1% SMD 0805
9T08052A6042BBHFT
RES 60.4K OHM 1/8W .1% SMD 0805 9T08052A6042BBHFT
RES 60.4Kohm 1/8W .1% SMD 0805

RES 60.4Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6042BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6042BBHFT-ND
Chip Resistor - Surface Mount 9T08052A6042BBHFT-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6042BBHFT 9T08052A6042BBHFT-ND
Product Name RES 60.4K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details