Yageo USA RES 590K OHM 1/8W .5% SMD 0805 9T08052A5903DAHFT

Description
RES 590Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .5% SMD 0805 - 9T08052A5903DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .5% SMD 0805
9T08052A5903DAHFT
RES 590K OHM 1/8W .5% SMD 0805 9T08052A5903DAHFT
RES 590Kohm 1/8W .5% SMD 0805

RES 590Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A5903DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A5903DAHFT-ND
Chip Resistor - Surface Mount 9T08052A5903DAHFT-ND
590 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

590 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A5903DAHFT 9T08052A5903DAHFT-ND
Product Name RES 590K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details